Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1151588-BAT54TM
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BAT54TM CAD Model

Description

The BAT54TM is a Schottky barrier diode manufactured by Panjit. It features a low forward voltage drop and fast switching speed, making it ideal for various applications such as clamping, reverse polarity protection, and small signal rectification. The 'TM' suffix might indicate a specific packaging or performance characteristic.

Applications

  • Clamping Circuits: Protects sensitive components by clamping voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply polarity.
  • Small Signal Rectification: Converts AC signals to DC signals efficiently.
  • RF Detectors: Used in RF circuits for signal detection.
  • Logic Level Translation: Shifts voltage levels in digital circuits.

Features

  • Schottky Barrier Diode: Offers low forward voltage drop and fast switching speed.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-speed operation in various circuits.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • High Current Capability: Capable of handling moderate forward currents.

Benefits

  • Improved Circuit Efficiency: Reduces power loss due to its low forward voltage drop.
  • Compact Design: Surface mount package saves valuable board space.
  • Enhanced Protection: Protects against voltage spikes and reverse polarity.
  • Fast Response Time: Enables quick response in high-frequency circuits.
  • Easy Assembly: Simplifies assembly processes with its surface mount package.

Additional Details

The BAT54TM is typically available in a SOT-23 or similar small-outline package. Key specifications include maximum forward current (IF), peak reverse voltage (VRRM), forward voltage drop (VF), and reverse recovery time (trr). It's essential to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions. Always check the datasheet for specific details regarding the 'TM' suffix, as it might relate to a specific process or performance grade. Its fast switching and low forward voltage drop are crucial for efficient high-speed operations.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6926 $51.9450
180+ $0.5683 $102.2940
275+ $0.5506 $151.4150
380+ $0.5328 $202.4640
490+ $0.5150 $252.3500
650+ $0.4618 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,916 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention