EN
  • EN
  • DE

R3740

Part No R3740
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 85A DO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Series SR37
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 85A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 200 A
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Type Stud Mount
Package / Case DO-203AB, DO-5, Stud
Supplier Device Package DO-5
Operating Temperature - Junction -65°C ~ 200°C
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 288698-R3740
Ultra Librarian 3D Model Ultra Librarian R3740 CAD Model

Description

Microchip Technology R3740 Overview

The Microchip Technology R3740 is a state-of-the-art integrated circuit that serves as a robust solution for various advanced electronic applications. This product is designed to meet the demanding needs of modern technology, with a focus on reliability, efficiency, and high performance.

The R3740 features a high-speed processing core that allows it to handle complex computations with ease, making it an ideal choice for embedded systems, industrial automation, and IoT devices. Its architecture is optimized for low power consumption, which is crucial for battery-operated and energy-sensitive applications. This ensures that devices using the R3740 can have extended operational lifetimes and reduced energy costs.

Connectivity is a key aspect of the R3740, and it comes equipped with multiple communication interfaces. These include standard protocols such as I2C, SPI, and UART, which enable the R3740 to easily interface with other components and peripherals. Additionally, it may feature advanced connectivity options like Ethernet and USB, depending on the specific model, providing versatile options for data transfer and peripheral connectivity.

Security is paramount in today's connected world, and the R3740 incorporates robust security features to protect sensitive data and prevent unauthorized access. With built-in cryptographic modules and secure boot capabilities, the R3740 ensures that data integrity and system authenticity are maintained.

The R3740 is also designed with ease of integration in mind. It comes in a compact package that can fit into space-constrained applications, and its pin layout is engineered for straightforward PCB design. Microchip Technology provides extensive support for the R3740, including comprehensive documentation, development tools, and software libraries, which can significantly reduce development time and help bring products to market faster.

In summary, the Microchip Technology R3740 is a versatile and powerful component that offers a perfect blend of performance, power efficiency, connectivity, and security, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,938 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess