EN
  • EN
  • DE

TDA7316DTR-AE

Part No TDA7316DTR-AE
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215943-TDA7316DTR-AE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7316DTR-AE CAD Model

Description

The TDA7316DTR-AE is a sophisticated audio processor IC developed by STMicroelectronics, designed to cater to the advanced requirements of modern car radio and Hi-Fi systems. This integrated circuit is part of the Sound Terminal™ family and is specifically crafted to enhance audio performance and functionality while minimizing external component count and system complexity.

At the heart of the TDA7316DTR-AE is a powerful digital signal processor (DSP) that provides a range of audio processing features. These include volume control, tone control (bass and treble adjustments), balance and fader controls, and input source selection. The device is capable of handling multiple input sources, making it highly versatile for various audio applications.

The TDA7316DTR-AE is equipped with a built-in loudness function, which automatically adjusts the bass and treble levels to compensate for the human ear's sensitivity at different volume levels. This ensures a balanced and pleasing listening experience at any volume. Additionally, the IC features a mute function that can be activated through a simple control input, allowing for quick audio muting when necessary.

This audio processor IC is designed with the end-user in mind, providing a pseudo-differential input structure that reduces system noise and improves sound quality. The TDA7316DTR-AE also includes a standby function, which reduces power consumption when the audio system is not in use, making it an energy-efficient choice for battery-powered applications.

The TDA7316DTR-AE comes in a compact 28-pin SO package, which makes it suitable for space-constrained applications. The device operates over a wide supply voltage range, accommodating various system power requirements. It is also designed to be robust against the electrical disturbances commonly found in automotive environments.

In summary, the TDA7316DTR-AE from STMicroelectronics is a feature-rich audio processor that provides exceptional sound quality and functionality for automotive and Hi-Fi audio systems. Its integration of advanced audio processing capabilities with a user-friendly interface makes it an ideal choice for manufacturers looking to deliver top-notch audio experiences in their products.

You May Also Be Interested in

Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Texas Instruments
Lowest to $9.6370
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.8651

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess