Products specifications Report Issue?

Current Rating (Amps) 2A
Voltage Rating - AC 1 kVAC
Applications Multi-Meters
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1605728-FP700
Ultra Librarian 3D Model Ultra Librarian FP700 CAD Model

You May Also Be Interested in

Littelfuse Inc.
FUSE CRTRDGE 17.5A 600VAC/500VDC
Need more? Email Us
ECAD model for CCMR17.5TXP
Littelfuse Inc.
FUSE CARTRIDGE 40A 425VDC 5AG
Need more? Email Us
ECAD model for 0HEV040.ZXPCBL
Littelfuse Inc.
FUSE CARTRIDGE 4A 250VAC 5AG
Need more? Email Us
ECAD model for 0BLN004.T
Littelfuse Inc.
FUSE STRIP 150A 48VDC BOLT MOUNT
Need more? Email Us
ECAD model for 157.5700.6151
Littelfuse Inc.
FUSE CARTRIDGE 60A 250VAC/125VDC
Need more? Email Us
ECAD model for FLNR060.T
Littelfuse Inc.
FUSE CARTRIDGE 40A 300VAC/160VDC
Need more? Email Us
ECAD model for JLLN040.TXLSE
Littelfuse Inc.
FUSE CARTRIDGE 50A 600VAC
Need more? Email Us
ECAD model for 0JLS050.T
Littelfuse Inc.
FUSE CARTRIDGE 100A 170VDC
Need more? Email Us
ECAD model for 0TLS100.TXLS
Littelfuse Inc.
FUSE CARTRIDGE 12A 250VAC 5AG
Need more? Email Us
ECAD model for 0BLF012.T

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention