Products specifications Report Issue?

Category Connectors, InterconnectsBarrel ConnectorsPower Connectors
Manufacturer Same Sky (Formerly CUI Devices)
Packaging Bag
Part Status Active
Connector Type Jack
Gender Male
Industry Recognized Mating Diameter 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter 0.093" (2.35mm ID), 0.224" (5.70mm OD)
Number of Positions/Contacts 2 Conductors, 2 Contacts
Internal Switch(s) Does Not Contain Switch
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Shielding Unshielded
Features Strain Relief
Voltage - Rated 24VDC
Current Rating (Amps) 4 A
Operating Temperature -25°C ~ 85°C
Contact Material - Plating Nickel
Includes 2 pcs - 1 Connector, 1 Handle
Housing Material Polyamide (PA), Nylon
Contact Material Phosphor Bronze
Body Color Black
Base Product Number PR-002
Ultra Librarian 3D Model Ultra Librarian PR-002B CAD Model

You May Also Be Interested in

WAGO Corporation
SPLICE LEVER 10AWG 2POS
Need more? Email Us
ECAD model for 221-612
Amphenol
CONN PLUG FMALE 8POS SOLDER CUP
Need more? Email Us
ECAD model for M12A-08BFFA-SL8001
JST Sales America Inc.
FHA CONNECTOR
Need more? Email Us
ECAD model for 08FHA-SM1-GAN-ETB(HF)
Molex, LLC
CONN PLUG HSG 6POS 4.20MM
Need more? Email Us
ECAD model for 39-01-3063
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.3637
ECAD model for RJHSE5381
Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us
ECAD model for MUSBR4193M0
WAGO Corporation
THT PIN, SILVER-COLORED
Need more? Email Us
ECAD model for 243-131
Hirose Electric Co Ltd
CONN PLUG A KEY 8POS SOLDER
Need more? Email Us
ECAD model for IX40-A-8S-CVL1(6.4)
JST Sales America Inc.
SCZW CONNECTOR (SMT/FRIP COVER)
Need more? Email Us
ECAD model for SCZW-7SC-1K-TB(HF)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9019 $58.0380
48+ $2.3810 $114.2880
73+ $2.3066 $168.3818
101+ $2.2322 $225.4522
130+ $2.1578 $280.5140
174+ $1.9346 $336.6204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,244 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention