Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 16-SOIC
Win Source Part Number 144563-MAX232EIDW
Ultra Librarian 3D Model Ultra Librarian MAX232EIDW CAD Model

Description

The MAX232EIDW from Texas Instruments is a high-performance dual driver/receiver that includes a capacitive voltage generator to supply TIA/EIA-232-F voltage levels from a single 5V supply.

  • Output Swing: ±9.0V with a 5.0V power supply
  • Input Handling: Up to ±30V
  • Package: 16-pin SOIC (Small Outline Integrated Circuit)
  • Operating Temperature Range: -40°C to 85°C
  • Power Supply: Single 5V
  • Supply Current: 8mA
  • Data Rate: Up to 120kbps

You May Also Be Interested in

Texas Instruments
IC RECEIVER 0/3 100HTQFP / 0/3 Receiver PanelBus? 100-HTQFP (14x14)
Lowest to $3.7390
ECAD model for TFP401APZPR
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
ECAD model for SP3084EMN-L/TR
Skyworks Solutions Inc.
IC TXRX XFP 10GBPS 32LGA / Transceiver 32-LGA (5x5)
Need more? Email Us
ECAD model for SI5040-D-GMR
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Renesas Electronics America
RS-422 Interface IC RAD HARD 3.3V RS422 CMOS LINE RECEIVER,FLATPACK
Lowest to $1,591.2000
ECAD model for HS9-26CLV32RH/PROTO
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $1.1819
ECAD model for CA-IF4820HD
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.6299
ECAD model for TLE9250XSJ
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention