EN
  • EN
  • DE

OPF345A

Part No OPF345A
Manufacturer TT Electronics
Catalog Fiber Optics - Transmitters - Discrete
Description XMITTER FIBER OPTIC 850NM TO46
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Wavelength 850nm
Spectral Bandwidth 35nm
Voltage - Forward (Vf) (Typ) 2V
Current - DC Forward (If) (Max) 100 mA
Voltage - DC Reverse (Vr) (Max) 1 V
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566095-OPF345A
Ultra Librarian 3D Model Ultra Librarian OPF345A CAD Model

Description

N

You May Also Be Interested in

Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $46.3502
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.3296
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
XMITTER OPT VCSEL HI PERF IND ST / Fiber Optic Transmitter 850nm 2.3V 20 mA ST
Need more? Email Us
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Need more? Email Us
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess