EN
  • EN
  • DE

LV71081E-MPB-E

Part No LV71081E-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description CONSUMER CIRCUIT, / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1073041-LV71081E-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV71081E-MPB-E CAD Model

Description

ON Semiconductor LV71081E-MPB-E Overview

The LV71081E-MPB-E from ON Semiconductor is a highly integrated and efficient solution designed for advanced motor control applications. This powerful motor driver IC is specifically engineered to meet the demanding requirements of modern compact and energy-saving electronic devices.

Key Features

  • High-Efficiency Operation: The LV71081E-MPB-E is built to provide high-efficiency motor control, which is essential for reducing power consumption and heat dissipation in electronic devices.
  • Compact Design: With its small form factor, this motor driver can be easily integrated into space-constrained applications, enabling designers to create sleek, compact products.
  • Integrated Protection Features: The device comes with built-in overcurrent, thermal shutdown, and under-voltage lockout protections, ensuring reliable operation and longevity of the motor and the control system.
  • Wide Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various applications that require different power levels.
  • Simple Interface: The LV71081E-MPB-E is designed with a user-friendly interface that simplifies the control and communication with microcontrollers, reducing development time and effort.

Applications

The LV71081E-MPB-E is ideal for a wide array of applications where precise and efficient motor control is paramount. It is particularly well-suited for:

  • Consumer electronics such as camera lenses, small cooling fans, and robotic vacuum cleaners
  • Office automation equipment like printers and scanners
  • Industrial applications that require reliable motor operation in a compact footprint

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LV71081E-MPB-E is no exception. This motor driver IC is manufactured with the highest standards to ensure it meets the rigorous demands of industrial and consumer applications. Customers can expect consistent performance and dependability from a brand that is synonymous with excellence in semiconductor technology.

You May Also Be Interested in

Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
STMicroelectronics
Lowest to $24.7389
STMicroelectronics
Lowest to $34.9254
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess