EN
  • EN
  • DE

24FC64-I/P

Part No 24FC64-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K I2C 1MHZ 8DIP / 64K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series 24FC64
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812770-24FC64-I/P
Ultra Librarian 3D Model Ultra Librarian 24FC64-I/P CAD Model

Description

Microchip Technology 24FC64-I/P EEPROM

The 24FC64-I/P is a high-performance 64Kb I2C Smart Serial EEPROM memory chip designed and manufactured by Microchip Technology. This device is an ideal data storage solution for applications requiring low-power and high-endurance non-volatile memory. With its I2C interface, it offers a simple and efficient way to extend the memory capabilities of microcontroller-based systems.

Key Features

  • Memory Size: The 24FC64-I/P offers a substantial 64 Kbits (8,192 x 8) of storage capacity, providing ample space for calibration data, device configuration, and application parameters.
  • Communication Interface: It utilizes the I2C (Inter-Integrated Circuit) serial interface for communication, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I2C modes, making it highly flexible for integration with a variety of host controllers.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, ensuring compatibility with both 3.3V and 5V systems and making it suitable for battery-operated and low-voltage applications.
  • Write Protect: A hardware write-protect feature is available to prevent accidental overwrites, which can be crucial in maintaining data integrity during critical operations or in the event of unexpected power disruptions.
  • Endurance: The EEPROM offers high data retention with a typical endurance of 1 million write cycles and a data retention period of over 200 years, ensuring the reliability and longevity of the stored information.
  • Package: The 24FC64-I/P is available in a PDIP (Plastic Dual In-line Package) form factor, making it easy to handle for prototyping and suitable for through-hole PCB mounting.

Applications

The versatile nature of the 24FC64-I/P makes it suitable for a wide range of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Consumer electronics
  • Networking equipment
  • IoT devices

With its robust design and flexible features, the Microchip Technology 24FC64-I/P EEPROM stands out as a reliable choice for designers and engineers looking to enhance their systems with additional memory in a user-friendly, durable package.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess