EN
  • EN
  • DE

STA020D

Part No STA020D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO TRANSMITTER 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Audio Audio Transmitter 1 Channel 24-SO
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SO
Family Name STA020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-3941-5, -497-3941-5, 497-3941-5-NDR
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897867-STA020D
Ultra Librarian 3D Model Ultra Librarian STA020D CAD Model

Description

Product Overview: STA020D from STMicroelectronics

The STA020D is a cutting-edge audio decoder chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance product is engineered to provide a seamless decoding solution for digital audio applications, particularly those requiring support for the MP3 format.

Key Features

  • High-Quality Audio Decoding: The STA020D is capable of decoding MP3 (MPEG-1/2/2.5 Layer 3) audio formats, ensuring high-quality sound reproduction for a variety of digital music and audio applications.
  • Low Power Consumption: Designed with power efficiency in mind, the STA020D is ideal for portable audio devices where battery life is a critical factor.
  • Flexible Sampling Rates: The chip supports a wide range of sampling rates from 8 kHz to 48 kHz, allowing it to cater to different audio quality requirements and standards.
  • Integrated Digital Filters: The STA020D comes with integrated digital filters that help to minimize the need for external components, reducing the overall system cost and complexity.
  • Serial Audio Interface: It includes a serial audio interface for easy integration with other digital audio systems and microcontrollers.

Applications

The versatility of the STA020D makes it suitable for a broad array of applications. It is particularly well-suited for:

  • Portable MP3 players
  • Automotive audio systems
  • Home audio and theater systems
  • Public address systems
  • USB audio peripherals

Technical Specifications

The STA020D is offered in a compact package and is designed to be easily integrated into existing and new audio systems. Its technical specifications include:

  • Voltage operation range suitable for various applications
  • Low external component count for simplified design and lower cost
  • Robust error correction capabilities to ensure audio playback reliability

STMicroelectronics provides comprehensive technical support and documentation for the STA020D, including datasheets, application notes, and design resources to facilitate the development process and speed up time-to-market for products utilizing this advanced audio decoder chip.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9531 $93.9062
3+ $38.5262 $115.5786
5+ $37.3215 $186.6075
7+ $36.1180 $252.8260
9+ $34.9145 $314.2305
12+ $31.3028 $375.6336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess