Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Sample Rate Converter
Applications Digital Audio Interfacing
Number of Channels 4
Interface SPI
Operating Supply Voltage 1.8V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 4kHz ~ 212kHz
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1258722-SRC4184IPAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SRC4184
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SRC4184IPAG CAD Model

Description

The SRC4184IPAG is a state-of-the-art audio interface integrated circuit (IC) developed by Texas Instruments, designed to provide high-performance audio data conversion for professional and consumer audio applications. This product is part of TI's extensive range of audio converters, known for their reliability, precision, and innovative features.

Key Features

  • High-Quality Audio Conversion: The SRC4184IPAG delivers superior audio quality with high fidelity, ensuring that the integrity of the audio signal is maintained throughout the conversion process.
  • Multi-Channel Support: This IC supports multiple audio channels, making it an ideal choice for complex audio systems that require simultaneous processing of several audio streams.
  • Flexible Sampling Rates: It provides a wide range of sampling rates, allowing it to be used in various applications, from studio recording to high-definition audio playback.
  • Low Distortion and Noise: The SRC4184IPAG boasts low distortion and noise levels, ensuring that the audio output is clear and free of unwanted artifacts.
  • Easy Integration: Designed with ease of integration in mind, this IC can be easily incorporated into existing audio systems without the need for extensive redesigns or modifications.

Applications

The SRC4184IPAG is versatile and can be used in a variety of applications, including:

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Multitrack Recording Systems
  • AV Receivers

Technical Specifications

Some of the technical specifications of the SRC4184IPAG include:

  • Package Type: HTQFP
  • Pin Count: 64
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: Typically 5V

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments official website or contact their support team.

The SRC4184IPAG from Texas Instruments represents a blend of performance, quality, and versatility, making it a top choice for audio professionals and enthusiasts who demand the best in audio conversion technology.

You May Also Be Interested in

Cirrus Logic Inc.
CS8415 - 96 KHZ DIGITAL AUDIO IN
Lowest to $3.7572
ECAD model for CS8415A-CS
ON Semiconductor
IC AUDIO PROCESSOR 128TQFP
Need more? Email Us
ECAD model for LC823425-12G-H
Analog Devices Inc.
STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Lowest to $28.5704
ECAD model for AD1896YRS
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
NXP / Nexperia
IC MICROPHONE SGL-QUASI DIFF
Need more? Email Us
ECAD model for IP5002CX8/P,135
Maxim Integrated
STEREO DRIVER + MICROPHONE AMP
Lowest to $6.1090
ECAD model for MAX4298EUB
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B3-E
M/A-Com Technology Solutions
ACCESS VOICE PROCESSOR
Lowest to $135.3333
ECAD model for M82359G-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8230 $74.4690
5+ $20.3676 $101.8380
8+ $19.7311 $157.8488
11+ $19.0946 $210.0406
14+ $18.4581 $258.4134
19+ $16.5487 $314.4253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,682 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention