EN
  • EN
  • DE

M74HC4852RM13TR

Part No M74HC4852RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC4852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number M74HC4852RM13TR-ND, 497-7835-1, 497-7835-2, 497-7835-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880790-M74HC4852RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC4852RM13TR CAD Model

Description

STMicroelectronics M74HC4852RM13TR Dual 4-Channel Analog Multiplexer/Demultiplexer

The M74HC4852RM13TR is a versatile and high-performance dual 4-channel analog multiplexer/demultiplexer integrated circuit, proudly manufactured by STMicroelectronics. This component is part of the HC family, which ensures a robust design and compatibility with TTL levels. It is specifically designed to handle multiple analog inputs and outputs through a single device, making it an ideal choice for various applications in the telecommunications, instrumentation, and consumer electronics industries.

The M74HC4852RM13TR operates over an extended voltage range of 2V to 6V and offers low ON resistance and low OFF leakage current. Its wide operating voltage range allows for flexibility in design and compatibility with a variety of signal levels, ensuring that the device can be integrated into both digital and analog signal environments.

The device features two 4-channel multiplexers/demultiplexers with common select inputs and separate enable inputs. This allows for independent control of each section, providing designers with the ability to manage multiple signal paths efficiently. The low power dissipation of this IC makes it suitable for battery-operated devices, contributing to longer battery life and reduced power consumption in portable applications.

The M74HC4852RM13TR comes in a compact surface-mount package, specifically the TSSOP-16 (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The TSSOP-16 package is recognized for its small footprint and high packing density, which facilitates more compact PCB designs.

Key features of the M74HC4852RM13TR include:

  • Low ON resistance: 70 Ω (typical) at VCC - VEE = 4.5V
  • Low crosstalk between switches
  • Fast switching times
  • ESD protection: HBM > 2 kV
  • Latch-up performance exceeds 250 mA (JESD 78, Class II)

With its robust design, low power consumption, and efficient multiplexing capabilities, the M74HC4852RM13TR is an excellent choice for designers looking to manage multiple analog signals in their circuit designs while maintaining signal integrity and operational reliability.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess