EN
  • EN
  • DE

TWL1101-8AT

Part No TWL1101-8AT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 397028-TWL1101-8AT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TWL1101-8AT CAD Model

Description

The TWL1101-8AT is a premier integrated circuit from Texas Instruments, designed to cater to a wide range of applications that demand high-performance analog and digital signal processing. This advanced chip is a testament to Texas Instruments' commitment to innovation and quality in the semiconductor industry.

Key Features

  • High Precision: The TWL1101-8AT offers exceptional precision and stability, making it suitable for sensitive applications where accuracy is paramount.
  • Low Power Consumption: Designed for efficiency, it operates with minimal power draw, which is ideal for battery-powered devices and applications where energy conservation is critical.
  • Robust Connectivity: With a range of communication interfaces, this chip ensures seamless integration with other components and systems.
  • Durable Design: Built to withstand harsh conditions, the TWL1101-8AT is reliable in a variety of environments, ensuring consistent performance over time.

Applications

The versatility of the TWL1101-8AT makes it an excellent choice for a multitude of applications, including:

  • Industrial automation and control systems
  • Medical devices requiring precise measurements
  • Telecommunication infrastructure
  • Portable electronics with stringent power requirements

Technical Specifications

Parameter Value Supply Voltage Varies depending on the application Operating Temperature -40°C to +85°C Package Type Surface-mount Interface Type Multiple interfaces supported

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6021 $50.4294
34+ $2.9556 $100.4904
53+ $2.8633 $151.7549
73+ $2.7709 $202.2757
94+ $2.6785 $251.7790
125+ $2.4014 $300.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess