EN
  • EN
  • DE

LA72648M-MPB-E

Part No LA72648M-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description IC PAL FORMAT SIGNAL HIFI 80QFP / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number LA7264
Standard Package 300 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174404-LA72648M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA72648M-MPB-E CAD Model

Description

The LA72648M-MPB-E is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This IC is specifically engineered to cater to advanced electronic applications requiring high-quality audio processing and playback capabilities.

Key Features

  • High-Fidelity Audio: The LA72648M-MPB-E provides exceptional audio quality, ensuring clear and crisp sound reproduction that meets the demands of even the most discerning audiophiles.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, making it ideal for battery-powered devices where longevity is crucial.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, without compromising on performance or functionality.
  • Robust Temperature Range: Capable of operating across a wide temperature range, the LA72648M-MPB-E is suitable for use in various environments, ensuring reliability and stability.

Applications

The LA72648M-MPB-E is versatile and can be utilized in a multitude of applications. Its primary uses include, but are not limited to:

  • Audio equipment
  • Home theater systems
  • Professional sound systems
  • Automotive audio systems
  • Portable audio devices

Technical Specifications

The technical specifications of the LA72648M-MPB-E are designed to meet rigorous performance standards. Some of its specifications include:

  • High-quality audio signal processing
  • Efficient power management
  • Durable construction for long-term use
  • Compatibility with various audio formats and standards

ON Semiconductor's LA72648M-MPB-E is a testament to the company's commitment to providing innovative solutions for the electronics industry. With its combination of audio performance, power efficiency, and compact design, this IC stands out as a top choice for manufacturers looking to enhance their audio-related products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
STMicroelectronics
Lowest to $34.9254
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3082 $60.3148
33+ $3.5343 $116.6319
51+ $3.4246 $174.6546
70+ $3.3137 $231.9590
91+ $3.2040 $291.5640
121+ $2.8725 $347.5725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,800 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess