EN
  • EN
  • DE

PCA9544BS

Part No PCA9544BS
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 345201-PCA9544BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9544BS CAD Model

Description

Introducing the PCA9544BS from NXP Semiconductors

The PCA9544BS is a state-of-the-art, low-voltage 4-channel I²C-bus switch with interrupt logic, manufactured by NXP Semiconductors. This high-performance integrated circuit (IC) is designed to provide seamless communication between a primary I²C-bus and multiple downstream channels. It is particularly suitable for applications where multiple I²C devices with identical addresses need to be connected to a single I²C-bus.

One of the standout features of the PCA9544BS is its ability to isolate each channel, which allows for concurrent operation of devices on separate channels without any interference. This is accomplished through the use of four bidirectional translating switches that can be controlled via the I²C-bus. The switch has an active LOW interrupt input and an active LOW interrupt output, which ensures that the master is informed of any pending interrupt requests from any of the connected slave devices, without the need to poll each device individually.

The PCA9544BS operates at a power supply voltage ranging from 2.3V to 5.5V, making it versatile for various low-voltage applications. Additionally, the device supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, providing flexibility in terms of speed requirements for different system designs. The IC also features an active LOW reset input that allows the system designer to reset the switch during power-up.

With its built-in level-shifting capability, the PCA9544BS can interface with I²C-bus devices that operate at different voltage levels, thereby enhancing the compatibility with a wide range of I²C devices. This makes it an ideal choice for multi-voltage systems where communication between devices of varying logic levels is necessary.

Applications for the PCA9544BS are diverse and include server management, power supply monitoring, and factory automation, among others. Its small footprint comes in a 20-pin TSSOP package, ensuring that it takes up minimal space on a PCB, which is critical in today's compact electronic assemblies.

In summary, the PCA9544BS from NXP Semiconductors is a versatile and efficient solution for expanding I²C-bus connectivity in complex systems, while maintaining signal integrity and simplifying interrupt management.

You May Also Be Interested in

Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1173 $59.2287
46+ $2.5583 $117.6818
70+ $2.4786 $173.5020
97+ $2.3989 $232.6933
125+ $2.3181 $289.7625
167+ $2.0790 $347.1930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess