Products specifications Report Issue?

Package Box
Product Status Active
Battery Chemistry Lithium
Voltage - Rated 3 V
Capacity 5Ah
Size / Dimension 1.02" Dia x 1.99" H (26.0mm x 50.5mm)
Termination Style Button Top (Extending)
Features -;5;9;7;10;8;3;4;2;1;19;601804;602283;600363;2682;601889;2170;3414;2788;4196;5418;2895;3461;2283;2717;5876;3145;600776;3046;602284;547;602309;935;1706;1669;602310;3948;1908;600210;2984;23;490;236;600464;11;1110;2013;5482;277;2375;600454;600364;601351;68;2627;600356;728;1568;439;600465;601860;600241;600422;4684;281;600421;601805;2059;601923;818;0;6290;52868;66212;66213;86600;86601;105467;743;7944;7956;3599;9945;5844;6237;6249;6343;33780;6346;28648;5874;4178;1021;97989;4168;4229;4231;97988;52864;28651;25565;97990;28649;97991;28650;28647;15272;97992;15273;97993;6389;15274;28652;7490;5854;48154;48153;48215;48152;44873;48139;13931;14342;28632;28633;28637;19759;19760;19886;48138;19744;19745;19746;48216;19747;19748;19750;19751;19752;19753;19754;19755;28639;28640;19758;28634;28635;14195;93842;19761;19762;19763;49531;19764;28641;28628;19766;19767;2053;19768;19769;19770;19771;102697;19682;86597;19683;19684;19685;19686;19687;86598;19688;86599;25571;81034;92037;92491;48112;59104;59105;59106;59107;48111;48110;48109;48108;48107;48106;48105;56474;102714;14586;31565;1237;45788;45781;28643;48151;48113;48114;48115;101901;79954;48136;48116;48135;48134;92500;86602;92495;48117;48118;86595;86603;86596;92034;92497;48150;92494;92493;48149;92496;92499;92498;92492;80313;129761;93838;56212;48148;1323;92030;92036;92031;102698;102699;92032;102700;92033;92026;102701;102702;102703;102704;102705;92028;102706;102707;102708;92027;92035;102709;102710;102711;102712;112122;92038;92029;68022;19712;19713;19714;19715;19716;19724;28645;93841;48145;48144;48147;48146;28644;28642;48142;48141;48140;62;61;3;792;804;250;4;17;6;0;2;4;7;1;312743;312744;463900;365295;365303;365305;694503;493727;365312;402850;411768;423618;423641;63120;63246;63271;63409;137544;137546;167748;167749;211511;832031;267452;305478;151537;163152;823560;1;305680;306698;306832;306894;306905;823557;323994;332086;332105;332106;332107;332108;770993;332109;810848;840710;332110;840714;810849;332111;332112;332113;770990;332114;448636;332116;332117;332118;677101;332119;332120;334602;700168;335029;335078;481667;334605;334606;334609;334613;789287;334614;481668;336742;789366;378639;383311;733587;733588;733589;387390;420473;420474;1.4 V;1.45 V;1.5 V;1.55 V;3 V;3.5 V;3.6 V;3.67 V;3.7 V;3.8 V;3.9 V;4.5 V;5.6 V;6 V;7.5 V;9 V;12 V;24 V;232958;477464;270621;477465;477467;796075;73636;477463;80098;477466;87234;82180;477469;805613;796076;103177;108170;116195;143181;700170;146342;149183;151691;154781;158809;161224;163294;165543;470551;184166;470572;190360;191872;194581;197137;198690;470550;477468;214844;217904;220357;222078;223346;224487;225925;238186;241661;243798;246912;257356;477472;273847;477471;278025;833497;280656;287328;453049;796074;477470;470575;291298;726760;299717;482891;700174;68936;71249;77319;84080;85672;86252;90077;91344;505699;463609;94599;492150;100374;105864;106553;106914;110621;700169;118145;140489;145196;147797;148520;445569;481671;153445;481670;156981;755640;157826;575403;160775;164442;477473;700171;166683;182342;482889;187379;191523;213306;236821;241239;242073;243211;244376;700172;246494;255899;257971;700173;258772;576085;259919;262390;688488;272991;277449;286269;290804;482888;299178;576080;302251;119877;45581;44444;48429;47336;576086;50934;49640;49991;513756;52845;52227;576083;55120;54233;57464;56795;59256;60943;167714;125090;126740;129896;129456;131622;133428;134624;136026;135835;137290;504583;201772;576079;173984;177286;179079;227345;248327;493726;269294;727514;270563;270316;493729;576087;293879;576084;504581;283988;304988;80001;92224;765529;463610;636829;102945;493728;98265;576082;576088;107778;104779;112310;113468;119475;190293;194430;1;733590;733591;733592;12748;12749;13558;477449;677104;13560;505700;477448;15203;15205;477458;477446;15207;470548;477454;477447;15208;15209;463594;1
Ultra Librarian 3D Model Ultra Librarian BR-C CAD Model

Description

NULL

You May Also Be Interested in

373
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us
ECAD model for 373
STMicroelectronics
Need more? Email Us
ECAD model for L317T
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
ECAD model for CR2320
Renata Batteries
BATTERY LITHIUM 3V COIN 10MM
Lowest to $0.2478
ECAD model for CR1025
Tadiran Batteries
BATTERY LITH 3.6V WAFER 22.8MM
Need more? Email Us
ECAD model for TL-5186
Tadiran Batteries
BATTERY LITH 3.6V WAFER 24.5MM / Lithium Battery Coin 3.6V 550mAh Primary Through Hole
Lowest to $10.5429
ECAD model for TLH-2450/P
Renata SA
BATTERY LITHIUM 3V COIN 10MM
Need more? Email Us
ECAD model for CR1025 (EACH)
Saft
BATTERY LITHIUM 3.6V AA
Need more? Email Us
ECAD model for LS14500
391
Renata SA
BATT SLVR OX 1.55V COIN 11.6MM
Need more? Email Us
ECAD model for 391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention