Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SCH3114
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 316655-SCH3114-NU
Ultra Librarian 3D Model Ultra Librarian SCH3114-NU CAD Model

Description

Microchip Technology SCH3114-NU Super I/O Controller

The SCH3114-NU from Microchip Technology is a versatile and high-performance Super I/O (Input/Output) controller designed to support the varied needs of embedded systems. This advanced chip integrates a variety of I/O functions that are essential for modern computing environments, making it an ideal choice for system designers looking to streamline their designs and improve overall system functionality.

Key Features:

  • Multiple Interface Support: The SCH3114-NU features a range of interfaces, including a Low Pin Count (LPC) interface, which is ideal for communication with the main processor and other peripherals within the system.
  • Enhanced Serial Ports: It comes equipped with enhanced serial ports that provide robust serial communication capabilities, which are critical for networking and connectivity tasks in embedded systems.
  • Floppy Disk Controller: For legacy support, the SCH3114-NU includes a floppy disk controller, ensuring compatibility with older storage devices and enabling data retrieval from legacy media.
  • Keyboard and Mouse Controller: It also contains a PS/2 keyboard and mouse controller, facilitating the connection of input devices, which is particularly useful for interactive kiosks and industrial control systems.

Applications:

The SCH3114-NU is designed to be flexible and is suitable for a wide range of applications, including:

  • Industrial Automation
  • Embedded Computing Systems
  • Point-of-Sale (POS) Terminals
  • Telecommunication Systems
  • Networking Equipment
  • Healthcare Devices

Reliability and Support:

With Microchip Technology's commitment to quality, the SCH3114-NU is manufactured to the highest standards, ensuring reliability and performance in the most demanding conditions. Additionally, Microchip provides comprehensive technical support and documentation, making integration and troubleshooting a smoother process for engineers and developers.

Overall, the SCH3114-NU Super I/O Controller is a testament to Microchip Technology's expertise in creating innovative and reliable solutions that meet the evolving needs of the embedded systems market.

You May Also Be Interested in

Texas Instruments
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Lowest to $6.0993
ECAD model for DS90CF384AQMTX/NOPB
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP / Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Lowest to $2.7842
ECAD model for AD2426WCCSZ-RL
Maxim Integrated
IRDA TX/RX 0.1152Mbps 3.3V/5V 8-Pin uMAX T/R
Lowest to $2.3637
ECAD model for MAX3120EUA+T
Texas Instruments
IC SWITCH / 4 Circuit IC Switch 1:1 4Ohm 16-UQFN (2.6x1.8)
Lowest to $3.6869
ECAD model for TMUX1112RSVR
NXP / Nexperia
IC REDRIVER USB 3.0 1CH 24HVQFN / Buffer, ReDriver 2 Channel 5Gbps 24-HVQFN (4x4)
Lowest to $14.7728
ECAD model for PTN36241BBS,118
Texas Instruments
IC MULTIPLEXER / 4 Circuit IC Switch 1:1 2.5Ohm 16-WQFN (4x4)
Lowest to $6.4044
ECAD model for TMUX7211RUMR
Texas Instruments
Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Lowest to $10.5781
ECAD model for LM93CIMT
NXP / Nexperia
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
ECAD model for HTMS8101FTK/AF,115
Vishay
IC ANALOG SWITCH SC70-6 / 1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Lowest to $0.5278
ECAD model for DG4157EDL-T1-GE3

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.0776 $78.2328
6+ $21.3970 $128.3820
9+ $20.7284 $186.5556
12+ $20.0598 $240.7176
15+ $19.3911 $290.8665
20+ $17.3851 $347.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention