EN
  • EN
  • DE
  • IT

DG4157EDL-T1-GE3

Part No DG4157EDL-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SC70-6  /  1 Circuit IC Switch 2:1 1.2Ohm SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 1.2Ohm
Channel-to-Channel Matching (ΔRon) 120mOhm (Max)
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 28ns
-3db Bandwidth 152MHz
Charge Injection -5pC
Current - Leakage (IS(off)) (Max) 3nA
Crosstalk -41dB @ 10MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number DG4157
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG4157EDL-T1-GE3CT,DG4157EDL-T1-GE3-ND,DG4157EDL-T1-GE3DKR,DG4157EDL-T1-GE3TR
Standard Package 3,000
Win Source Part Number 1127895-DG4157EDL-T1-GE3
Ultra Librarian 3D Model Ultra Librarian DG4157EDL-T1-GE3 CAD Model

Description

The DG4157EDL-T1-GE3 is a single-pole double-throw analog switch IC that is designed to operate in a voltage range of 1.65V to 5.5V and is manufactured by Vishay Siliconix.

  • Maximum on-state resistance: 1.2Ohm
  • Bandwidth: 152MHz
  • Switch circuit: SPDT
  • Charge injection: -5pC
  • Package: 6-TSSOP, SC-88, SOT-363
  • Channel-to-channel matching: 120mOhm (Max)
  • Crosstalk: -41dB @ 10MHz
  • Current leakage: 3nA (Max)
  • Switch time (Ton, Toff): 32ns, 28ns
  • Channel capacitance: No channel capacitance
  • Usage: common-used part in the market

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928
Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 35OHM 16SOIC / 4 Circuit IC Switch 1:1 35Ohm 16-SOIC
Lowest to $3.5833
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 60OHM 8SOIC
Lowest to $3.1062
Maxim Integrated
IC SWITCH DPDT-NCX2 50OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX4 3OHM 16UCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6050 $51.4250
205+ $0.4964 $101.7620
315+ $0.4809 $151.4835
430+ $0.4654 $200.1220
560+ $0.4499 $251.9440
745+ $0.4033 $300.4585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,922 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess