EN
  • EN
  • DE
  • IT

B82747E6353A040

Part No B82747E6353A040
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Description 570 µH @ 100 kHz 3 Line Common Mode Choke Through Hole 35A DCR 1.4mOhm (Typ)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS - TDK Electronics
Series B82747
Packaging Tray
Filter Type Power Line
Number of Lines 3
Inductance @ Frequency 570 µH @ 100 kHz
Current Rating (Max) 35A
DC Resistance (DCR) (Max) 1.4mOhm (Typ)
Voltage Rating - AC 440/250V
Temperature Range - Operating -40°C ~ 125°C
Approval Agency UR
Mounting Type Through Hole
Size / Dimension 2.559" L x 1.457" W (65.00mm x 37.00mm)
Height (Max) 2.598" (66.00mm)
Package / Case Vertical, 6 PC Pin
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1482312-B82747E6353A040
Ultra Librarian 3D Model Ultra Librarian B82747E6353A040 CAD Model

You May Also Be Interested in

Pulse
CMC 100UH 100MA 2LN SMD AEC-Q200 / 100 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm
Lowest to $5.3832
TDK Corporation
CMC 150MA 2LN SMD
Lowest to $0.1285
Kemet
CMC 81UH 6A 2LN TH / Line Common Mode Choke DCR
Need more? Email Us
Wurth Electronics Inc
CMC 33UH 300MA 2LN 2K OHM SMD
Lowest to $0.9417
Wurth Electronics Inc
CMC 82UH 300MA 2LN 440 OHM SMD / 82 μH @ 100 kHz 2 Line Common Mode Choke Surface Mount 440 Ohms @ 180 MHz 300mA DCR 200mOhm
Lowest to $5.1388
Coilcraft
CMC 18NH 500MA 2LN 100 OHM SMD / 18 nH 2 Line Common Mode Choke Surface Mount 100 Ohms 500mA DCR 77mOhm
Lowest to $0.9263
Wurth Electronics Inc
CMC 20MH 200MA 2LN SMD
Lowest to $36.4226
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us
Pulse
CMC / Line Common Mode Choke DCR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1396 $72.2792
4+ $29.6530 $118.6120
6+ $28.7263 $172.3578
8+ $27.7997 $222.3976
10+ $26.8730 $268.7300
13+ $24.0931 $313.2103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess