Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Pulse
Package Tape & Reel
Product Status Active
Number of Lines 2
Inductance @ Frequency 100 µH @ 100 kHz
Current Rating (Max) 100mA
DC Resistance (DCR) (Max) 4.2Ohm
Temperature Range - Operating -40°C ~ 125°C
Ratings AEC-Q200
Mounting Type Surface Mount
Size / Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height (Max) 0.116" (2.95mm)
Package / Case Horizontal, 4 PC Pad
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 860644-AE5002
Ultra Librarian 3D Model Ultra Librarian AE5002 CAD Model

Description

The 860644-AE5002 is a common mode choke designed for use in filters - common mode chokes category.

  • Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
  • Height: 0.116" (2.95mm)
  • Current Rating: 100mA
  • Temperature Range: -40°C to 125°C
  • Mounting: surface mountable
  • Package: tape & reel
  • Standard Package: 2,500 pieces
  • Manufacturer: Pulse
  • Status: active
  • Rating: AEC-Q200

You May Also Be Interested in

Schurter Inc.
CMC 630MA 2LN TH
Need more? Email Us
ECAD model for DS1-175-0002
TE Connectivity
CMC 1.3MH 16A 3LN TH
Need more? Email Us
ECAD model for RB8532-16-1M3
Traco Power
CMC 33.3UH 4A 2LN TH
Need more? Email Us
ECAD model for TCK-075
TE Connectivity
CMC 640UH 25A 2LN TH
Need more? Email Us
ECAD model for RB6522-25-0M6
TE Connectivity
CMC 6MH 10A 2LN TH
Need more? Email Us
ECAD model for RD5122-10-6M0
TE Connectivity
CMC 500UH 4A 2LN TH
Need more? Email Us
ECAD model for EV24-4.0-02-0M5
Wurth Electronics Inc
CMC 3.3MH 1.1A 2LN TH
Need more? Email Us
ECAD model for 7448640398
Traco Power
CMC 224UH 2LN TH
Lowest to $12.0987
ECAD model for TCK-087
Delevan
CMC 1.8MH 1.9A 2LN SMD
Need more? Email Us
ECAD model for CM6560R-185

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0526 $56.4208
18+ $5.7867 $104.1606
27+ $5.6059 $151.3593
37+ $5.4250 $200.7250
48+ $5.2442 $251.7216
64+ $4.7017 $300.9088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,900 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention