EN
  • EN
  • DE
  • IT

AD2426WCCSZ-RL

Part No AD2426WCCSZ-RL
Manufacturer Analog Devices Inc.
Catalog Audio Special Purpose
Description AUDIO A2B TRANSCEIVR 1CH 32LFCSP  /  Audio Audio Transceiver 1 Channel 32-LFCSP-SS (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Analog Devices Inc.
Series Automotive
Package Tape & Reel
Function Audio Transceiver
Applications Automotive Audio
Number of Channels 1
Interface I2C, I2S
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-SS (5x5)
Base Product Number AD2426
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD2426WCCSZ-RLDKR,505-AD2426WCCSZ-RLTR,505-AD2426WCCSZ-RLCT
Standard Package 5,000
Win Source Part Number 1128188-AD2426WCCSZ-RL
Ultra Librarian 3D Model Ultra Librarian AD2426WCCSZ-RL CAD Model

Description

The AD2426WCCSZ-RL is a state-of-the-art transceiver component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to facilitate robust and reliable communication in complex electronic systems. The AD2426WCCSZ-RL is part of Analog Devices' A2B® product line, which is known for delivering superior audio quality and system simplification in automotive and industrial applications.

With its innovative technology, the AD2426WCCSZ-RL transceiver enables the transport of digital audio and control data together with clock and power over a single, unshielded twisted-pair wire. This not only reduces the weight and cost of the cabling but also simplifies the installation and maintenance of the overall system. The transceiver's ability to daisy-chain multiple devices makes it an ideal choice for creating scalable and flexible audio networks.

The AD2426WCCSZ-RL boasts an impressive feature set, including high fidelity audio streaming with support for multiple audio formats, error detection and handling mechanisms, and built-in diagnostics capabilities. These features ensure that the transceiver can deliver uninterrupted audio performance even in the harshest conditions. Furthermore, the device is equipped with a programmable GPIO, which provides designers with additional flexibility for system control and management.

This transceiver is packaged in a compact, surface-mountable 32-lead LFCSP (5mm x 5mm), making it suitable for space-constrained applications. Its low power consumption is critical for energy-sensitive designs, and the wide operating temperature range ensures reliability across various environments.

As a product of Analog Devices Inc., the AD2426WCCSZ-RL is backed by the company's commitment to high-quality manufacturing and support. It is an ideal solution for developers looking to integrate advanced audio networking capabilities into automotive infotainment systems, in-car communications, noise cancellation applications, and industrial audio processing chains.

Whether you are designing a new system or upgrading an existing one, the AD2426WCCSZ-RL transceiver offers the performance, reliability, and innovation that you can expect from Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
AUDIO SOUND CONTROLLER / Audio Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8DMP
Lowest to $9.0526
Infineon Technologies
ARCOFI AUDIO RINGING CODEC / Audio Channel
Need more? Email Us
STMicroelectronics
IC FULLY INTEG PROC
Lowest to $20.5812
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $2.3725
Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.9674
Texas Instruments
IC VOLUME CONTROL 16SOIC
Lowest to $9.0645

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9673 $56.3787
47+ $2.4348 $114.4356
72+ $2.3587 $169.8264
99+ $2.2826 $225.9774
127+ $2.2065 $280.2255
170+ $1.9783 $336.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess