EN
  • EN
  • DE

PGA2311UA/1K

Part No PGA2311UA/1K
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Voltage - Supply ±4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 31.5dB ~ -95.5dB
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number PGA2311
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654479-PGA2311UA/1K
Ultra Librarian 3D Model Ultra Librarian PGA2311UA/1K CAD Model

Description

The PGA2311UA/1K is a high-fidelity stereo audio volume control designed and manufactured by Texas Instruments. This precision device is ideal for professional and high-end consumer audio applications, providing an exceptional level of sound quality and performance.

Key Features

  • High Performance: The PGA2311UA/1K offers a high signal-to-noise ratio and very low total harmonic distortion plus noise (THD+N), ensuring crystal-clear audio reproduction.
  • Wide Supply Range: It operates on a wide supply voltage range from ±2.5V to ±5.5V, accommodating a variety of audio systems and setups.
  • Flexible Control: Volume can be controlled through a SPI or microcontroller interface, allowing for seamless integration into digital audio systems.
  • Dynamic Range: The device boasts a dynamic range of 120dB, which ensures minute details in the audio signal are preserved even at low volume levels.

Applications

The PGA2311UA/1K is suited for a broad range of applications, including:

  • Professional audio mixing consoles
  • High-end A/V receivers
  • Automotive audio systems
  • Studio equipment
  • Home theater systems

Technical Specifications

With a small 16-pin SOIC package, the PGA2311UA/1K integrates smoothly into space-constrained designs while delivering high-quality audio performance. Its specifications include:

  • Gain Range: -95.5dB to +31.5dB
  • Channel Separation: 120dB
  • Low Noise Floor: -120dBV
  • Gain Error: 0.05dB
  • Gain Step Error: 0.01dB

Quality and Reliability

Texas Instruments is known for its commitment to quality and the PGA2311UA/1K is no exception. It is designed to meet the rigorous demands of the audio industry, ensuring long-term reliability and performance. For designers and audiophiles looking for a volume control solution that doesn't compromise on sound quality, the PGA2311UA/1K from Texas Instruments is an excellent choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4105 $50.4630
15+ $6.9009 $103.5135
23+ $6.6853 $153.7619
31+ $6.4696 $200.5576
40+ $6.2540 $250.1600
54+ $5.6070 $302.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,979 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess