EN
  • EN
  • DE

STK433-060-E

Part No STK433-060-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Audio Special Purpose
Description 2-CH CLASS AB AUDIO POWER IC / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 678546-STK433-060-E
Ultra Librarian 3D Model Ultra Librarian STK433-060-E CAD Model

Description

The STK433-060-E is an audio special purpose integrated circuit (IC) designed for various audio applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Package: Bulk
  • Standard Package: 1 piece
  • Category: Integrated Circuits (ICs) - Audio Special Purpose
  • Product Status: Active
  • Series: Unique
  • Design: Designed for specific audio purposes
  • ECCN: EAR99
  • REACH Status: Not defined
  • HTSUS Code: 8542.33.0001
  • MSL Level: 3
  • Shelf Life: 168 hours

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess