EN
  • EN
  • DE

CS4226-BQ

Part No CS4226-BQ
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description CS4226 - SURROUND SOUND CODEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Cirrus Logic Inc.
Package Bulk
Product Status Active
Function Volume Control
Applications Automotive Audio
Number of Channels 6
Interface I2C, SPI
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-TQFP (10x10)
Standard Package 18 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580447-CS4226-BQ
Ultra Librarian 3D Model Ultra Librarian CS4226-BQ CAD Model

Description

The 580447-CS4226-BQ is an audio special purpose integrated circuit (IC) manufactured by Cirrus Logic Inc.

  • Series: Does not belong to any specific series
  • Package: bulk
  • Application: automotive audio applications
  • Standard Package Quantity: 18 pieces
  • Function: volume control
  • Channels: 6
  • Interface Options: I2C and SPI
  • Voltage Supply Range: 4.75V to 5.25V
  • Mounting Type: surface mountable
  • Package: 44-LQFP
  • Temperature Range: -40°C to 85°C
  • ECCN Code: EAR99
  • MSL: 3
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess