EN
  • EN
  • DE

MAX14628ETA+T

Part No MAX14628ETA+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description HEADSET JACK DETECTION IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Detection Switch
Applications Consumer Audio
Number of Channels 1
Interface Analog
Voltage - Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Base Product Number MAX14628
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629474-MAX14628ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX14628ETA+T CAD Model

Description

Maxim Integrated's MAX14628ETA+T: Overvoltage Protector

The MAX14628ETA+T from Maxim Integrated is a compact, high-performance overvoltage protection device designed to safeguard low-voltage systems against damaging overvoltage conditions. This component is an ideal solution for portable and space-constrained applications that require precise voltage regulation and protection.

Key Features

  • Overvoltage Protection: The MAX14628ETA+T offers robust protection against overvoltage conditions, ensuring that the system remains safe even when exposed to voltage spikes.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it suitable for a variety of low-voltage applications.
  • Low Quiescent Current: With its low quiescent current, the device helps in maintaining energy efficiency, which is crucial for battery-powered devices.
  • Small Form Factor: The compact package allows for integration into space-constrained designs without compromising on performance.

Applications

The MAX14628ETA+T is versatile and can be used in a range of applications, such as:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Wearable Technology
  • Medical Devices
  • Consumer Electronics

Technical Specifications

Some of the technical specifications of the MAX14628ETA+T include:

  • Input Voltage Range: 2.3V to 5.5V
  • Overvoltage Lockout (OVLO) Threshold: Adjustable
  • Overvoltage Protection Response Time: Fast, ensuring immediate protection
  • Operating Temperature Range: -40°C to +85°C, suitable for a wide range of environmental conditions
  • Package: 6-Pin TDFN-EP, offering a thermally efficient and space-saving solution

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX14628ETA+T is no exception. It is built with high-quality materials and undergoes rigorous testing to ensure reliability and performance in even the most demanding applications.

Overall, the MAX14628ETA+T is a powerful overvoltage protection component that provides peace of mind for designers and manufacturers, knowing that their products are safeguarded against unexpected voltage transients.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5847 $63.3880
90+ $1.3005 $117.0450
140+ $1.2601 $176.4140
190+ $1.2197 $231.7430
245+ $1.1793 $288.9285
330+ $1.0568 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess