EN
  • EN
  • DE

LM93CIMT

Part No LM93CIMT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Hardware Monitor with Integrated Fan Control for Server Management | IC HARDWARE MONITOR 56-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Monitors
Interface 2-Wire SMBus
Supply Voltage (V) 3V ~ 3.6V
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Mounting Style SMD
Family Part Number LM93
Manufacturer Pack Quantity 34
MSL Level 2 (1 Year)
Win Source Part Number 1200932-LM93CIMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM93CIMT CAD Model

Description

The LM93CIMT is a precision integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is specifically engineered to provide accurate hardware monitoring of system conditions, primarily focusing on thermal management and fan control within PCs, servers, and other embedded systems.

Key Features and Benefits

  • Advanced Hardware Monitoring: The LM93CIMT is capable of monitoring several critical parameters, including system temperatures, voltages, and fan speeds, ensuring that your system operates within safe limits.
  • Dual PWM Fan Controllers: It includes two Pulse Width Modulation (PWM) controllers for managing fan speeds, providing precise cooling control and noise reduction.
  • Temperature Sensing: The device offers multiple temperature sensor inputs, which can monitor the temperature of the CPU, GPU, and other essential components, helping to prevent overheating.
  • Programmable Alert Outputs: Programmable alert outputs enable the LM93CIMT to notify the system in case any monitored parameter goes out of the predefined range, enhancing system reliability.
  • Serial Bus Interface: It features a serial bus interface compliant with SMBus 2.0 specifications, allowing for easy integration into existing systems and providing a straightforward communication channel with the host controller.
  • Compact Packaging: The LM93CIMT comes in a 24-pin TSSOP package, making it suitable for space-constrained applications without compromising performance.

Applications

The LM93CIMT is versatile and can be utilized in a wide range of applications. It is ideal for:

  • Desktop and Notebook PCs
  • Servers and Workstations
  • Telecommunication Systems
  • Embedded Systems
  • Industrial Computing Solutions

Conclusion

With Texas Instruments' commitment to quality and performance, the LM93CIMT stands out as a reliable and efficient solution for hardware monitoring and fan control. It is designed to meet the needs of today's high-performance electronics, ensuring that your system remains cool and stable under various operating conditions. Whether for personal computing or industrial applications, the LM93CIMT is a smart choice for maintaining system health and longevity.

You May Also Be Interested in

Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4447 $56.6682
13+ $7.7495 $100.7435
20+ $7.5074 $150.1480
28+ $7.2652 $203.4256
36+ $7.0230 $252.8280
48+ $6.2965 $302.2320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess