EN
  • EN
  • DE

SN7407DRG4

Part No SN7407DRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description HEX BUFFERS DRIVERS WITH OPEN-COLLECTOR HIGH-VOLTAGE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 7400
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 40mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1253000-SN7407DRG4
Manufacturer Homepage www.ti.com
Family Name SN7407
Introduction Date December 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN7407DRG4 CAD Model

Description

Product Overview: Texas Instruments SN7407DRG4

The Texas Instruments SN7407DRG4 is a high-performance hex buffer and driver designed to provide interface solutions for a wide range of digital electronics applications. This integrated circuit features six independent buffer/drivers with open-collector high-voltage outputs to interface between different voltage levels within digital systems.

Constructed with TI's advanced technology, the SN7407DRG4 is capable of driving a variety of loads, including LEDs, relays, and other high-current devices. Each unit can drive up to 30V at 40mA, making it suitable for a multitude of purposes, from simple logic signal buffering to driving heavier loads that require higher voltage and current.

Key Features:

  • Voltage Compatibility: The device can operate with a voltage range of 4.75V to 5.25V, compatible with TTL logic levels, ensuring reliable operation in a standard logic environment.
  • High-Voltage Outputs: The open-collector outputs can handle up to 30V, providing the flexibility to control a variety of output loads.
  • Current Driving Capability: Each output can drive up to 40mA, making it suitable for directly driving many standard components.
  • Thermal Shutdown: The SN7407DRG4 is equipped with a thermal shutdown feature, enhancing the safety and reliability of the device by preventing overheating.
  • Package Type: The device comes in an SOIC (Small Outline Integrated Circuit) package, allowing for a compact design and easy integration into a wide range of electronic systems.

Applications:

The SN7407DRG4 is highly versatile and can be used in various applications, including:

  • Logic level shifting or translation
  • Relay driving
  • LED driving
  • Peripheral driving for microcontrollers
  • Line driving where high output voltage and current are needed

This Texas Instruments product is designed to meet the stringent requirements of the modern electronics industry, providing a reliable and robust solution for interfacing and driving applications. The SN7407DRG4 is a testament to TI's commitment to high-quality, high-performance integrated circuits.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 1 4 4uA 3.8ns@5V,15pF TSSOP-14B Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1188
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5441 $51.6895
200+ $0.5097 $101.9400
305+ $0.4925 $150.2125
440+ $0.4581 $201.5640
570+ $0.4408 $251.2560
710+ $0.4236 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess