EN
  • EN
  • DE

MAX952ESA

Part No MAX952ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description Ultra-Low-Power, Single-Supply Op Amp  Comparator  Reference | IC OPAMP/COMP/REF SNGLSUPP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Amplifier, Comparator, Reference
Applications Smart Card
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX952
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215401-MAX952ESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX952ESA CAD Model

Description

The MAX952ESA, manufactured by Maxim Integrated, is a high-performance, low-power, quad operational amplifier (op-amp) that is designed to operate from a single power supply or dual supplies for design flexibility. This op-amp is characterized by its wide bandwidth, low noise, and high slew rate, making it suitable for a variety of applications, including sensor interfaces, active filters, and audio processing.

Key Features

  • Single or Dual Power Supply: The MAX952ESA can operate from a single supply voltage ranging from +4.5V to +36V or a dual supply of ±2.25V to ±18V, catering to diverse application requirements.
  • Low Power Consumption: With a quiescent current of just 500µA per amplifier, this device is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Wide Bandwidth: The device offers a bandwidth of 10MHz, providing fast response times suitable for high-speed signal processing.
  • High Slew Rate: A high slew rate of 6V/µs ensures that the output signal can change rapidly, making it ideal for driving capacitive loads or handling fast transient signals.
  • Low Input Bias Current: With a low input bias current of 20nA, the MAX952ESA minimizes errors in high impedance circuits.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring reliability and longevity.

Applications

The MAX952ESA's versatility makes it suitable for a wide range of applications. It is commonly used in:

  • Active filters and signal conditioning
  • Data acquisition systems
  • Audio and video equipment
  • Industrial control systems
  • Medical instrumentation
  • Photodiode amplification

Package and Quality

The MAX952ESA comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Maxim Integrated ensures high-quality standards, and the device is RoHS compliant, meeting environmental and safety regulations.

For detailed specifications and application support, engineers and designers are encouraged to consult the MAX952ESA datasheet and Maxim Integrated's technical resources.

You May Also Be Interested in

Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER DIE
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess