EN
  • EN
  • DE

MCZ33905BD3EK

Part No MCZ33905BD3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications System Basis Chip
Interface CAN, LIN
Supply Voltage (V) 5.5V ~ 28V
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Mounting Style SMD
Family Part Number MCZ33905
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1221395-MCZ33905BD3EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33905BD3EK CAD Model

Description

Introducing the MCZ33905BD3EK System Basis Chip from NXP

The MCZ33905BD3EK is a sophisticated System Basis Chip (SBC) designed by NXP Semiconductors, tailored for the demanding requirements of automotive applications. This innovative product integrates multiple features that are essential for the control and monitoring of vehicular electronic systems, especially in the realm of body control modules, gateways, and power management.

Key Features

  • High-Speed CAN Interface: The chip comes with a high-speed Controller Area Network (CAN) interface that supports the ISO 11898 standard, ensuring reliable and efficient communication in automotive environments.
  • Enhanced Power Management: It offers a range of power control options, including a low-drop voltage regulator, a watchdog timer, and a fail-safe operation mode, which contribute to enhanced system stability and safety.
  • Multiple Operating Modes: With various operating modes such as normal, standby, and sleep, the MCZ33905BD3EK allows for optimized power consumption based on the system's operational state.
  • Robust Protection Features: The device is equipped with overvoltage and undervoltage lockout, over-temperature shutdown, and short-circuit protection, providing a high level of durability and reliability.

Application Areas

The versatility of the MCZ33905BD3EK makes it an ideal choice for a wide range of automotive applications, including:

  • Body control modules
  • Automotive gateways
  • Powertrain and engine control units
  • Advanced driver-assistance systems (ADAS)

Development Support

For engineers and developers looking to harness the capabilities of the MCZ33905BD3EK, NXP provides comprehensive development support. This includes evaluation boards, detailed datasheets, application notes, and technical support, ensuring a smooth integration process into automotive systems.

In conclusion, the MCZ33905BD3EK from NXP represents a powerful and reliable solution for automotive electronics designers who require a high-performance system basis chip with advanced features for power management and CAN communication. Its robust design and comprehensive support make it a go-to choice for next-generation vehicle electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess