EN
  • EN
  • DE

MAX9213ETM

Part No MAX9213ETM
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description Programmable DC-Balanced 21-Bit Serializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215346-MAX9213ETM
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9213ETM CAD Model

Description

Maxim Integrated MAX9213ETM High-Speed LVDS Serializer

The Maxim Integrated MAX9213ETM is a compact, high-performance serializer designed to facilitate high-speed, low-power data transmission using LVDS (Low Voltage Differential Signaling) technology. This device is part of Maxim's extensive range of data communication solutions, which are tailored to meet the rigorous demands of modern digital systems. The MAX9213ETM is well-suited for applications that require the transmission of high-speed data over long distances or through electrically noisy environments.

Featuring a serialization of 10-bit parallel LVCMOS/LVTTL data to serialize into a single LVDS output stream, the MAX9213ETM ensures data integrity and reduces the number of conductors, thus simplifying design and cutting costs. With a maximum pixel clock frequency of 65MHz, it can effortlessly handle high-speed signals, making it an ideal choice for applications such as automotive infotainment, digital video interfaces, and high-resolution industrial video links.

One of the standout features of the MAX9213ETM is its low EMI (Electromagnetic Interference) design, which minimizes the risk of interference with other electronic components. This is particularly important in sensitive applications such as automotive safety systems or medical equipment. The device also includes on-chip termination resistors for the LVDS inputs and outputs, which simplifies the PCB layout and further reduces external component count.

The MAX9213ETM operates over a wide temperature range, making it suitable for use in extreme environments. It is available in a compact 48-pin TQFN package, which is conducive to space-constrained applications. Furthermore, the device is fully specified over the -40°C to +85°C automotive temperature range, ensuring reliable performance under varying conditions.

To facilitate easy integration into existing systems, Maxim Integrated provides comprehensive technical support for the MAX9213ETM, including detailed datasheets, application notes, and reference designs. Customers can rely on Maxim's expertise to optimize their designs and accelerate time-to-market for their products.

Overall, the Maxim Integrated MAX9213ETM LVDS serializer is a robust and versatile solution for high-speed data transmission, offering outstanding performance and reliability for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Input Output
Lowest to $22.2053
Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess