EN
  • EN
  • DE

DS90CF384AQMTX/NOPB

Part No DS90CF384AQMTX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Operating Supply Voltage 3 V ~ 3.6 V
Package 56-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 56-TSSOP
Mounting SMD
Win Source Part Number 1169565-DS90CF384AQMTX/NOPB
Manufacturer Homepage www.ti.com
Family Name DS90CF384AQ
Introduction Date August 01, 2011
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CF384AQMTX/NOPB CAD Model

Description

The DS90CF384AQMTX/NOPB is a highly integrated device from Texas Instruments, designed to provide a reliable interface solution for transferring digital video signals. This chip is a part of the FPD-Link family, which is well-known for its robustness and efficiency in video data transmission, particularly in automotive and industrial applications.

Key Features

  • LVDS (Low Voltage Differential Signaling) Technology: The DS90CF384AQMTX/NOPB utilizes LVDS technology, which enables high-speed data transmission through differential signaling, minimizing electromagnetic interference (EMI) and allowing for longer cable lengths.
  • High Data Bandwidth: With its capability to support a bandwidth of up to 1.8 Gbps, this device is suitable for handling high-resolution video data streams without compromising signal integrity.
  • Reduced Cable Complexity: The chip is designed to operate over a single twisted-pair cable, which significantly reduces the complexity and weight of the cable harness, making it an ideal choice for applications where space and weight are critical concerns.
  • Power Management: It features low power operation and an integrated power-down mode, which contributes to energy efficiency within the system.

Applications

The DS90CF384AQMTX/NOPB finds its use in a variety of applications where reliable and high-quality video transmission is needed. It is particularly suitable for:

  • Automotive infotainment and driver assistance systems
  • Industrial machine vision systems
  • Medical imaging equipment
  • High-resolution video displays and digital signage

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS90CF384AQMTX/NOPB is no exception. It is designed to meet the stringent requirements of the automotive industry, with an extended operating temperature range and robust performance under harsh conditions. The NOPB (No Lead) designation indicates that the device is manufactured with a lead-free process, making it compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring environmental friendliness and safety in electronic equipment.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2611 $50.0888
20+ $5.1373 $102.7460
31+ $4.9767 $154.2777
42+ $4.8162 $202.2804
54+ $4.6557 $251.4078
72+ $4.1740 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess