EN
  • EN
  • DE

CDM-20008

Part No CDM-20008
Manufacturer Same Sky
Catalog Speakers
Description SPEAKER 8OHM 300MW TOP PORT 92DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 448 Hz ~ 7 kHz
Frequency - Self Resonant 560Hz
Impedance 8 Ohms
Efficiency - dBA 92.00
Efficiency - Testing 300mW/100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 300 mW
Power - Max 500 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Solder Pads
Size / Dimension 0.787" Dia (20.00mm)
Height - Seated (Max) 0.122\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1545262-CDM-20008
Ultra Librarian 3D Model Ultra Librarian CDM-20008 CAD Model

Description

N

You May Also Be Interested in

CUI Inc.
SPEAKER 8OHM 500MW TOP PORT 90DB / 8 Ohms General Purpose Speaker 500 mW 800 Hz ~ 20 kHz Top Round
Need more? Email Us
Mallory Sonalert Products Inc.
SPEAKER 8OHM 15W
Lowest to $244.7318
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
Knowles
SPEAKER
Need more? Email Us
Knowles
SPEAKER 550OHM SIDE PORT 100DB
Need more? Email Us
Knowles
SPEAKER 760OHM SIDE PORT 104DB
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us
CUI Inc.
SPEAKER 8OHM 400MW TOP PORT 93DB / 8 Ohms General Purpose Speaker 400 mW 640 Hz ~ 20 kHz Top Round
Need more? Email Us
Knowles
SPEAKER SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess