Products specifications Report Issue?

Frequency 4.6 kHz
Voltage - Input (Max) 30V p-p
Type Standard
Impedance 250 Ohms
Capacitance @ Frequency 16000pF @ 1kHz
Temperature Range - Operating -20°C ~ 70°C
Size / Dimension 1.063" Dia (27.00mm)
Termination Wire Leads
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1545263-CEB-27D44
Ultra Librarian 3D Model Ultra Librarian CEB-27D44 CAD Model

You May Also Be Interested in

Murata Electronics North America
BUZZER ELEMENT FDBK 6.3KHZ 20MM
Lowest to $0.7909
ECAD model for 7BB-20-6C
PUI Audio, Inc.
BUZZER ELEMENT STD 7KHZ 10MM
Need more? Email Us
ECAD model for AB1070B-LW100-R
Murata Electronics North America
Piezo Sounder 15mm 4kHz
Lowest to $94.6565
ECAD model for PSS15NC1FT
PUI Audio, Inc.
BUZZER ELEMENT PIEZO 6KHZ 15MM / Audio Diaphragm Piezo 15Vp-p 5500Hz to 6500Hz Wire Lead
Need more? Email Us
ECAD model for AB1560B
Murata Electronics North America
BUZZER ELEMENT STD 9KHZ
Need more? Email Us
ECAD model for 7BB-12-9
PUI Audio, Inc.
BUZZER ELEMENT PIEZO 1.2KHZ 50MM
Need more? Email Us
ECAD model for APS4812B-LW100-R
PUI Audio, Inc.
BUZZER ELEMENT STD 2KHZ 27MM
Need more? Email Us
ECAD model for AB2720B-LW100-R
Murata Electronics North America
BUZZER ELEMENT STD 3.6KHZ 20MM / 3.6 kHz Standard Buzzer Element 0.787" Dia (20.00mm) 500 Ohms
Lowest to $0.2210
ECAD model for 7BB-20-3
Murata Electronics North America
BUZZER ELEMENT STD 4.6KHZ 27MM / 4.6 kHz Standard Buzzer Element 1.063" Dia (27.00mm) 200 Ohms
Lowest to $0.6324
ECAD model for 7BB-27-4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention