EN
  • EN
  • DE

7BB-27-4

Part No 7BB-27-4
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 4.6KHZ 27MM / 4.6 kHz Standard Buzzer Element 1.063" Dia (27.00mm) 200 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Buzzer Elements, Piezo Benders
Mfr Murata Electronics
Series 7BB
Package Bulk
Product Status Active
Frequency 4.6 kHz
Voltage - Input (Max) -
Type Standard
Impedance 200 Ohms
Capacitance @ Frequency 20000pF @ 1kHz
Size / Dimension 1.063" Dia (27.00mm)
Termination None
Base Product Number 7BB
MSL Level Not Applicable
ECCN EAR99
HTSUS 8531.80.9041
Win Source Part Number 1357587-7BB-27-4
Ultra Librarian 3D Model Ultra Librarian 7BB-27-4 CAD Model

Description

The Murata Electronics 7BB is a standard buzzer element with a frequency of 4.6 kHz from Murata Electronics.

  • Frequency: 4.6 kHz
  • Capacitance: 20000pF @ 1kHz
  • Impedance: 200 Ohms
  • Packaging: Bulk
  • Size: 1.063" diameter (27.00mm)

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 7 KHZ 9.90MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 1.3KHZ 41MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.7KHZ 50MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.5KHZ 20MM
Need more? Email Us
DB Unlimited.
BUZZER ELEMENT STD 10.5KHZ 15MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 4KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 3.4KHZ 27MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5646 $59.2830
250+ $0.4633 $115.8250
390+ $0.4488 $175.0320
535+ $0.4343 $232.3505
690+ $0.4199 $289.7310
925+ $0.3765 $348.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 815 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess