EN
  • EN
  • DE

7BB-12-9

Part No 7BB-12-9
Manufacturer Murata Electronics North America
Catalog Buzzer Elements, Piezo Benders
Description BUZZER ELEMENT STD 9KHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Murata Electronics North America
Status Active
Frequency 9kHz
Type Standard
Impedance 1 kOhm
Capacitance @ Frequency 8000pF @ 1kHz
Size 0.472" Dia (12.00mm)
Termination None
Win Source Part Number 039024-7BB-12-9
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7BB-12-9 CAD Model

Description

7BB-12-9 Piezoelectric Buzzer

The 7BB-12-9 is a piezoelectric buzzer element ideal for sound-producing applications. With its robust performance, this buzzer is suitable for various commercial and industrial purposes.

  • Applications:
    • Alarm systems
    • Electronic toys
    • Audio signaling devices
  • Features and Benefits:
    • High sound pressure level
    • Compact and lightweight
    • Low power consumption
  • Additional Details: Featuring durable construction, the 7BB-12-9 can operate effectively over broad temperature ranges, ensuring consistent sound output.

You May Also Be Interested in

PUI Audio, Inc.
BUZZER ELEMENT STD 3.4KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT FDBK 2.9KHZ 35MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 35MM
Need more? Email Us
Murata Electronics North America
BUZZER ELEMENT STD 4.6KHZ 27MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.6KHZ 27MM
Need more? Email Us
Same Sky
BUZZER ELEMENT STD 6.5KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.2KHZ 20MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 2.7KHZ 50MM
Need more? Email Us
PUI Audio, Inc.
BUZZER ELEMENT STD 7KHZ 10MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess