EN
  • EN
  • DE

LM3S5B91-IQC80-C5T

Part No LM3S5B91-IQC80-C5T
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / Stellaris® LM3S5B91 Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 72
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 1.32V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Part Number Series LM3S5B91
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813754-LM3S5B91-IQC80-C5T
Ultra Librarian 3D Model Ultra Librarian LM3S5B91-IQC80-C5T CAD Model

Description

Product Overview: LM3S5B91-IQC80-C5T

The LM3S5B91-IQC80-C5T is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications that require advanced communication capabilities, robustness, and efficiency. This powerful MCU is part of the ARM Cortex-M3 processor family, which is renowned for its exceptional interrupt handling, reduced latency, and increased processing speed.

Key Features

  • Core: The MCU is built around a 32-bit ARM Cortex-M3 processor core, which operates at a maximum frequency of 80 MHz, delivering the muscle needed for computation-intensive tasks.
  • Memory: It is equipped with a substantial memory portfolio, including 256KB of flash memory and 96KB of SRAM, providing ample space for application code and data storage.
  • Communication Interfaces: The LM3S5B91-IQC80-C5T includes a variety of communication peripherals such as multiple UARTs, SSI, I2C, and CAN interfaces, facilitating versatile connectivity options for embedded systems.
  • GPIO: With an extensive array of General-Purpose Input/Output (GPIO) pins, this MCU allows for flexible interfacing with a broad range of external devices and sensors.
  • ADC: The integrated 12-bit Analog-to-Digital Converters (ADCs) enable the MCU to process analog signals, making it ideal for sensor-based applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The device comes in a compact 100-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The versatility of the LM3S5B91-IQC80-C5T makes it an excellent choice for a myriad of applications, including but not limited to industrial control systems, automotive electronics, networking equipment, and medical devices. Its robust set of features and communication interfaces enable developers to create complex and reliable systems with reduced development time and cost.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM3S5B91-IQC80-C5T is no exception. It is designed to meet the stringent demands of industrial and automotive markets, ensuring long-term reliability and performance. Whether you're developing a simple prototype or a complex product, this MCU provides a solid foundation for your project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.5357 $135.5357
2+ $131.0178 $262.0356
3+ $117.4642 $352.3926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess