Products specifications

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 12 V
Voltage Range 9 ~ 16V
Frequency 5kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 80dB @ 12V, 30cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -30°C ~ 85°C
Ingress Protection IP67 - Dust Tight, Waterproof
Mounting Type Custom
Termination Wire Leads
Size / Dimension 0.551" Dia (14.00mm)
Height - Seated (Max) 0.413\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1546633-CPE-243
Ultra Librarian 3D Model Ultra Librarian CPE-243 CAD Model

You May Also Be Interested in

Schneider Electric
BUZZER 24V 69.3MMX72MM DIN RAIL
Need more? Email Us
ECAD model for XVS72BMWP
PUI Audio, Inc.
BUZZER MAGNETIC 24V 22.5X17MM TH
Need more? Email Us
ECAD model for AI-2304-TT-24V-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT
Need more? Email Us
ECAD model for ZT120LACTR15
Same Sky
BUZZER MAGNETIC 3.6V8.5X8.5 SMD
Lowest to $6.5194
ECAD model for CMT-8530S-SMT-TR
PUI Audio, Inc.
BUZZER PIEZO 18V 51.5MM TH
Need more? Email Us
ECAD model for AT-5210-TT-R
PUI Audio, Inc.
BUZZER PIEZO 24V 113MM BASE
Need more? Email Us
ECAD model for AW-05CR-NC
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V FLANGE RA
Need more? Email Us
ECAD model for MAS27N26EPQ
PUI Audio, Inc.
BUZZER PIEZO 12V 41.8MM FLANGE
Need more? Email Us
ECAD model for AI-4228-TF-LW140-3-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 23MM FLANGE
Lowest to $5.0166
ECAD model for PK-20N38WQ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention