The NXP BFQ17 is a high-performance, NPN bipolar transistor that is designed to meet the rigorous demands of today's advanced RF amplification applications. This transistor is part of NXP's renowned RF transistor lineup, known for their exceptional quality, reliability, and efficiency.
Key Features
- Frequency Range: The BFQ17 is optimized for high-frequency operations, making it suitable for applications in the VHF and UHF bands.
- High Gain: It offers a high power gain, which is essential for applications that require signal amplification with minimal power loss.
- Low Noise Figure: The low noise figure of the BFQ17 ensures superior performance in sensitive RF signal processing applications, where signal integrity is paramount.
- Robustness: NXP's commitment to quality means that the BFQ17 is built to withstand tough operating conditions without compromising performance.
Applications
The NXP BFQ17 is versatile and can be used in a variety of applications, including:
- RF amplifiers in broadcast transmitters
- Driver stages in high-power amplifiers
- Professional communication equipment
- RFID readers and other wireless infrastructure
Technical Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage (Vceo)
20V
Emiter-Base Voltage (Vebo)
3V
Collector Current (Ic)
50mA
Power Dissipation (Pd)
200mW
DC Current Gain (hFE)
40 to 320
Quality and Support
NXP Semiconductors provides comprehensive technical support and documentation for the BFQ17, ensuring that designers can integrate this component into their projects with confidence. Additionally, the BFQ17 is manufactured under strict quality control standards, ensuring consistent performance and reliability across the product range.
For detailed product information, datasheets, and support, customers can visit the official NXP Semiconductors website or contact their local NXP sales office.