The DG409DQ is a monolithic CMOS analog multiplexer/demultiplexer designed by Vishay. This device offers high-performance switching of analog signals and is particularly useful in applications requiring the routing of multiple signals to a single point or vice-versa. Given its End-of-Life status, it's often used in legacy systems or for replacements in existing designs where a change is not feasible.
Applications
- Analog signal routing
- Data acquisition systems
- Audio and video switching
- Test and measurement equipment
- Communication systems
Features
- Low On-Resistance: Minimizes signal attenuation and distortion.
- Low Charge Injection: Reduces switching glitches and ensures signal integrity.
- Wide Operating Voltage Range: Accommodates a variety of power supply configurations.
- TTL/CMOS Compatible Logic: Simplifies interfacing with digital control circuitry.
- Break-Before-Make Switching: Prevents momentary shorting during channel transitions.
Benefits
- Improved Signal Quality: Low on-resistance and charge injection ensure accurate signal transmission.
- Enhanced System Performance: Fast switching speeds enable high-speed data acquisition and routing.
- Simplified System Design: TTL/CMOS compatibility reduces interface complexity.
- Increased Reliability: Robust design ensures stable operation in harsh environments.
- Versatile Applications: Suitable for a wide range of analog signal switching applications.
Technical Specifications
The DG409DQ typically features an on-resistance in the range of tens of ohms, depending on the supply voltage and temperature. It operates over a wide supply voltage range, typically ±5V to ±15V or a single supply of +5V to +30V. Switching speeds are typically in the nanosecond range. The device is available in various packages, including DIP and SOIC. The operating temperature range is usually -40°C to +85°C.
While the DG409DQ is an End-of-Life product, its robust performance characteristics make it a reliable choice for existing applications requiring analog signal multiplexing and demultiplexing. Designers should consider potential replacement options for new designs.