EN
  • EN
  • DE

TPS75233QPWPREP

Part No TPS75233QPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 2A 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.4V @ 2A
Output Current 2A
Operating Supply Current 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good, Reset Output
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1113050-TPS75233QPWPREP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75233QPWPREP CAD Model

Description

Product Overview: TPS75233QPWPREP from Texas Instruments

The TPS75233QPWPREP is a highly reliable, low-dropout (LDO) voltage regulator from Texas Instruments, designed to meet the stringent requirements of space, military, and other high-reliability applications. This regulator is capable of delivering a fixed output voltage of 3.3V with a maximum output current of 2A, making it an ideal choice for powering sensitive analog and digital circuits.

Key Features

  • High Output Accuracy: The TPS75233QPWPREP offers a tight output voltage tolerance, ensuring precise power delivery to critical components.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain a stable output even when the input voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Fast Transient Response: The fast transient response of this regulator helps to stabilize voltage levels during rapid changes in load, such as when a microprocessor switches from a low-power state to full operation.
  • Thermal Protection: Built-in thermal shutdown protects the device and the system from damage due to overheating.
  • Overcurrent Protection: The TPS75233QPWPREP includes current limit features to prevent damage from excessive loads or short-circuit conditions.

Applications

The robust design of the TPS75233QPWPREP makes it suitable for a wide range of applications, particularly where reliability is paramount:

  • Space and satellite systems
  • Military and defense equipment
  • Avionics and aerospace applications
  • High-reliability industrial applications
  • Precision instrumentation

Quality and Reliability

As part of Texas Instruments' Enhanced Product (EP) portfolio, the TPS75233QPWPREP is manufactured to the highest standards. It undergoes rigorous qualification testing, including Enhanced Product Flow (EPF), which ensures that it meets or exceeds the performance and reliability standards required for high-reliability environments.

With its combination of performance, protection features, and Texas Instruments' commitment to quality, the TPS75233QPWPREP is an excellent choice for designers who need a dependable power solution for their mission-critical applications.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3204 $54.9612
7+ $15.0321 $105.2247
11+ $14.5623 $160.1853
15+ $14.0926 $211.3890
19+ $13.6228 $258.8332
25+ $12.2136 $305.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess