EN
  • EN
  • DE

LM5002MA

Part No LM5002MA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 75V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 76V (Switch)
Output Current 400mA (Switch)
Switching Frequency 50kHz ~ 1.5MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM5002
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1200177-LM5002MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5002MA CAD Model

Description

The LM5002MA is a high-voltage switch mode regulator from Texas Instruments, designed to manage power efficiently in a wide array of applications. This device is part of TI's extensive power management integrated circuits, known for their reliability and performance.

Key Features

  • Wide Input Voltage Range: The LM5002MA operates over a broad input voltage range from 6V to 75V, making it versatile for various systems that deal with fluctuating power levels or require compatibility with different power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the requirements of their specific application, providing flexibility in design and implementation.
  • High Efficiency: With its integrated 1.5A N-Channel MOSFET, the device aims to deliver high efficiency, which is crucial for reducing thermal stress and improving system longevity.
  • Frequency Synchronization: The LM5002MA offers the ability to synchronize the switching frequency to an external clock, which is beneficial for noise-sensitive applications where frequency management is critical.

Applications

The LM5002MA is suitable for a wide range of applications, including but not limited to:

  • Telecommunications Equipment
  • Automotive Systems
  • Industrial Controls
  • Power Supplies

Package and Quality

The device is offered in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and the LM5002MA is no exception, adhering to stringent industry standards for performance and durability.

Support and Resources

Developers can access a wealth of resources, including datasheets, application notes, and design tools, to facilitate the integration of the LM5002MA into their projects. Texas Instruments also provides technical support to address any design challenges or queries related to the product.

For more information about the LM5002MA switch mode regulator and other power management solutions, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6461 $51.0291
65+ $1.5420 $100.2300
101+ $1.4899 $150.4799
145+ $1.3857 $200.9265
188+ $1.3336 $250.7168
235+ $1.2815 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess