EN
  • EN
  • DE

DPX205850DT-4032A1

Part No DPX205850DT-4032A1
Manufacturer TDK Corporation
Catalog END - OF - LIFE
Description Multilayer Diplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 1168483-DPX205850DT-4032A1
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX205850DT-4032A1 CAD Model

Description

The DPX205850DT-4032A1 is a component manufactured by TDK Corporation. While specific details are limited due to its end-of-life status, information suggests it is a duplexer designed for RF applications. Duplexers are commonly used to allow a single antenna to transmit and receive signals simultaneously within different frequency bands.

Applications

  • Mobile communication devices: Used in cell phones and other wireless devices to separate transmit and receive signals.
  • Wireless communication systems: Implemented in base stations and repeaters to improve signal coverage and capacity.
  • Radar systems: Utilized in radar equipment to transmit and receive radar signals.
  • Satellite communication: Employed in satellite transceivers for signal separation.

Features

  • Low insertion loss: Minimizes signal attenuation during transmission and reception.
  • High isolation: Prevents transmit signals from interfering with receive signals.
  • Compact size: Enables integration into small form factor devices.
  • Surface mount technology: Allows for automated assembly and high-density packaging.
  • Precise frequency control: Ensures accurate signal separation.

Benefits

  • Improved signal quality: Reduces interference and enhances signal clarity.
  • Increased network capacity: Allows for simultaneous transmission and reception on the same frequency.
  • Reduced system size: Enables smaller and lighter wireless devices.
  • Lower power consumption: Minimizes signal losses and improves energy efficiency.
  • Enhanced performance: Provides reliable and efficient signal separation.

Given that this part is marked as end-of-life, finding a direct replacement may be challenging. Reviewing TDK's current product line of RF filters and duplexers is recommended. Specifications for similar duplexers can provide insight into the DPX205850DT-4032A1's likely characteristics and performance parameters.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess