EN
  • EN
  • DE

CD74HC4316NSR

Part No CD74HC4316NSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Speed CMOS Logic Quad Analog Switch with Level Translation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 170 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 2 V ~ 6 V
Dual Voltage Supply ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum) 37ns, 37ns
-3db Bandwidth 200MHz
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1160297-CD74HC4316NSR
Manufacturer Homepage www.ti.com
Family Name CD74HC4316
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC4316NSR CAD Model

Description

Overview of Texas Instruments CD74HC4316NSR

The Texas Instruments CD74HC4316NSR is a high-performance CMOS Quad Analog Switch designed to handle both digital and analog signals. This versatile component is widely used in a variety of applications, ranging from signal routing and multiplexing to gain adjustment and impedance matching circuits. The device is part of the HC family, which means it has a high noise immunity and low power consumption, making it an excellent choice for battery-operated and portable devices.

Key Features

  • Wide Voltage Range: The CD74HC4316NSR operates with a broad supply voltage range from 2V to 6V, accommodating various logic levels and making it compatible with other logic families.
  • Low ON Resistance: The device offers a low ON resistance, typically 100 ohms at 5V Vcc, which helps in reducing signal loss and power dissipation when the switch is in the ON state.
  • High-Speed Switching: Fast switching speeds are a hallmark of the CD74HC4316NSR, enhancing performance in time-critical applications.
  • Bidirectional Signal Handling: It can handle both analog and digital signals in either direction, offering design flexibility for complex circuits.
  • Break-Before-Make Switching: This feature ensures that one switch is completely turned off before another is turned on, preventing signal cross-talk and short circuits.

Applications

The CD74HC4316NSR is suitable for a wide array of applications, including but not limited to:

  • Analog signal routing and multiplexing
  • Digital signal routing and multiplexing
  • Audio and video switching
  • Sample and hold circuits
  • Communication systems
  • Data acquisition systems

Package and Quality

The CD74HC4316NSR is offered in an SOP (Small Outline Package) with a 16-pin configuration, ensuring a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It adheres to stringent quality control standards, providing reliability and performance for critical applications.

Conclusion

In summary, the Texas Instruments CD74HC4316NSR is a robust and reliable choice for designers looking for a high-performance quad analog switch. Its ability to operate over a wide voltage range, coupled with low ON resistance and high-speed switching capabilities, makes it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1910 $50.6150
640+ $0.1567 $100.2880
990+ $0.1518 $150.2820
1,365+ $0.1469 $200.5185
1,765+ $0.1420 $250.6300
2,360+ $0.1273 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess