EN
  • EN
  • DE

EL2033CN

Part No EL2033CN
Manufacturer Elantec
Catalog END - OF - LIFE
Description 100MHz Video Line Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Elantec
Win Source Part Number 1171168-EL2033CN
Manufacturer Homepage www.elantec.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EL2033CN CAD Model

Description

The EL2033CN is a high-speed, low-power operational amplifier from Elantec. Although categorized as END-OF-LIFE, understanding its characteristics provides insight into similar amplifier applications. This amplifier is designed for applications requiring wide bandwidth and fast settling time while maintaining low power consumption.

Applications

  • Video Amplifiers: Used in video signal processing circuits for amplifying video signals.
  • Pulse Amplifiers: Suitable for amplifying short-duration pulses in various electronic systems.
  • High-Speed Data Acquisition Systems: Employed in systems that require fast and accurate data acquisition.
  • RF Receivers: Can be used in radio frequency receiver designs.
  • Instrumentation Amplifiers: As a core component in instrumentation amplifiers for precise signal amplification.

Features

  • High Slew Rate: Offers a high slew rate, enabling fast signal processing.
  • Wide Bandwidth: Provides a wide bandwidth for amplifying signals across a broad frequency range.
  • Low Power Consumption: Designed to operate with minimal power consumption.
  • Low Distortion: Ensures minimal signal distortion during amplification.
  • Stable Operation: Stable under various operating conditions.

Benefits

  • Improved Signal Fidelity: High slew rate and wide bandwidth contribute to improved signal fidelity.
  • Reduced Power Costs: Low power consumption leads to reduced power costs.
  • Enhanced System Performance: Fast settling time and stable operation enhance overall system performance.
  • Minimized Signal Degradation: Low distortion ensures minimal signal degradation.
  • Versatile Applications: Suitable for a broad range of applications.

Additional Details

The EL2033CN typically operates on dual power supplies (e.g., ±5V to ±15V). Specific technical specifications, such as slew rate, bandwidth, input offset voltage, and input bias current, would be found in the Elantec datasheet for this part. The package type is likely a standard DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Because it is an end-of-life product, finding direct replacements may require searching for functionally equivalent parts from other manufacturers, considering parameters like bandwidth, slew rate, and power consumption.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess