Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 3 V
Voltage Range 2 ~ 4V
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 78dB @ 3V, 30cm
Current - Supply 35mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Panel Mount, Flange
Termination Wire Leads
Size / Dimension 0.910" L x 0.669" W (23.30mm x 17.00mm)
Height - Seated (Max) 0.602\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1546645-CS-3603
Ultra Librarian 3D Model Ultra Librarian CS-3603 CAD Model

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER MAGNETIC 12V 12MM TH
Need more? Email Us
ECAD model for PB-12N32MP-12Q
PUI Audio, Inc.
BUZZER PIEZO 5V 13.8MM TH
Need more? Email Us
ECAD model for AT-1440-TT-R
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT
Need more? Email Us
ECAD model for SC628PR
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 5V 16MM TH
Need more? Email Us
ECAD model for PB-1621PQ
Mallory Sonalert Products Inc.
BUZZER MAGN 24V 32X17 W FLANG
Need more? Email Us
ECAD model for PK-16N04WA-24Q
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT
Need more? Email Us
ECAD model for ZA016LDMP1
Mallory Sonalert Products Inc.
BUZZER PIEZO 30.74MM PNL MNT
Need more? Email Us
ECAD model for ZA016LDCT
Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
ECAD model for MSE14LCM3
Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
ECAD model for MSO320R

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention