Products specifications Report Issue?

Driver Circuitry Indicator, Internally Driven
Input Type DC
Voltage - Rated 6 V
Voltage Range 4 ~ 8V
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 75dB @ 6V, 30cm
Current - Supply 25mA
Port Location Top
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.886" L x 0.657" W (22.50mm x 16.70mm)
Height - Seated (Max) 0.630\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1546649-CS-8406
Ultra Librarian 3D Model Ultra Librarian CS-8406 CAD Model

You May Also Be Interested in

Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 45MM TH
Need more? Email Us
ECAD model for PT-4532PLQ
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 30MM FLANGE
Need more? Email Us
ECAD model for PK-27A35WQ
Mallory Sonalert Products Inc.
BUZZER PIEZO 23MM TH
Need more? Email Us
ECAD model for MSR205NJR
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.98MM PNL MNT
Need more? Email Us
ECAD model for SC628JU-1
Mallory Sonalert Products Inc.
BUZZER PIEZO 23MM TH
Need more? Email Us
ECAD model for MSR205NSR
DB Unlimited.
BUZZER PIEZO 12V 43MM PNL MNT
Need more? Email Us
ECAD model for IP432912-1
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
ECAD model for SC110DJR
Mallory Sonalert Products Inc.
BUZZER PIEZO 12V 42MM FLANGE
Need more? Email Us
ECAD model for PL-35N29WQ
Mallory Sonalert Products Inc.
BUZZER PIEZO 42.85MM PNL MNT
Need more? Email Us
ECAD model for LSC616N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention