Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 1.36 kHz ~ 20 kHz
Frequency - Self Resonant 1700Hz
Impedance 8 Ohms
Efficiency - dBA 73.00
Efficiency - Testing 1W/1M
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 300 mW
Power - Max 500 mW
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Ratings Washable
Termination PC Pins
Size / Dimension 0.591" Dia (15.00mm)
Height - Seated (Max) 0.295\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547196-CVS-1508
Ultra Librarian 3D Model Ultra Librarian CVS-1508 CAD Model

You May Also Be Interested in

Knowles
SPEAKER 50OHM TOP PORT 106DB
Need more? Email Us
ECAD model for RAB-32033-000
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
ECAD model for EF-21763-000
Knowles
SPEAKER 32OHM 10MW TOP PORT 65DB
Need more? Email Us
ECAD model for 2403 260 00051
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA2010-049B-00-000
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
ECAD model for ASX10108-SPD-R
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-26675-A33
Knowles
SPEAKR 144.4OHM 10MW TOP 100DB
Need more? Email Us
ECAD model for GD30-31527-000
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
ECAD model for AS10004PS-WR-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention