Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr MDD
Series WOM
Package Box
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 1 kV
Current - Average Rectified (Io) 83 mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 2 A
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-Circular, WOM
Supplier Device Package WOM
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367754-2W10
Ultra Librarian 3D Model Ultra Librarian 2W10 CAD Model

Description

The 1367754-2W10 is a bridge rectifier diode from the WOM series by MDD.

  • Product Category: Discrete Semiconductor Products
  • Application: Diode
  • Temperature Range: -55°C to 150°C (TJ)
  • Forward Voltage: 1.1V @ 2A
  • Reverse Leakage Current: 10µA @ 1000V
  • Phase: Single-Phase
  • Peak Reverse Voltage: 1kV
  • Package: 4-circular, WOM
  • Mounting Type: Through-Hole
  • REACH: Compliant
  • ECCN: EAR99
  • Average Rectified Current: 83mA
  • Product Status: Active

You May Also Be Interested in

Vishay
BRIDGE RECT 3PHASE 800V 90A MT-K
Need more? Email Us
ECAD model for VS-90MT80KPBF
Vishay
BRIDGE RECT 3PHASE 800V 60A MT-K
Need more? Email Us
ECAD model for VS-60MT80KPBF
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
ECAD model for VS-60MT120KPBF
IXYS
BRIDGE RECT 1P 1.6KV 38A FO-A
Need more? Email Us
ECAD model for VBO25-16AO2
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
ECAD model for KBU6G-E4/51
Vishay
BRIDGE RECT 3PHASE 1.6KV 75A MTK
Need more? Email Us
ECAD model for VS-70MT160PAPBF
Vishay
BRIDGE RECT 3P 1.6KV 100A 7-MTPB
Lowest to $84.9248
ECAD model for VS-100MT160PBPBF
Sensata-Crydom
BRIDGE RECT 1PHASE 600V 35A
Need more? Email Us
ECAD model for B483C-2T
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
ECAD model for KBL02-E4/51

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0988 $50.3880
1,235+ $0.0811 $100.1585
1,915+ $0.0785 $150.3275
2,635+ $0.0760 $200.2600
3,405+ $0.0735 $250.2675
4,555+ $0.0659 $300.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,909 pieces
MOQ: 510 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention