Products specifications

Technology Magnetic
Type General Purpose
Frequency Range 500 Hz ~ 10 kHz
Frequency - Self Resonant 500Hz
Impedance 8 Ohms
Efficiency - dBA 79.00
Efficiency - Testing 250mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 250 mW
Power - Max 500 mW
Port Location Top
Shape Round, Square Frame
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Alnico (AlNiCo)
Termination Solder Eyelet(s)
Size / Dimension 1.969" L x 1.969" W (50.00mm x 50.00mm)
Height - Seated (Max) 0.728\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547273-GA0506M
Ultra Librarian 3D Model Ultra Librarian GA0506M CAD Model

You May Also Be Interested in

Knowles
SPEAKER RECT
Need more? Email Us
ECAD model for PHF-23851-000
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
ECAD model for AS5008M-32
Mallory Sonalert Products Inc.
SPEAKER 8OHM 250MW TOP PORT
Lowest to $8.8873
ECAD model for MSS300R
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
ECAD model for ED-31305-163
PUI Audio, Inc.
SPEAKER 8OHM 1W TOP PORT 83DB
Need more? Email Us
ECAD model for AS03508CO-7-R
Knowles
SPEAKER
Need more? Email Us
ECAD model for TEC-30087-000
Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
ECAD model for ED-23313-000
Knowles
SPEAKER SMD
Need more? Email Us
ECAD model for EC-26675-A33
Knowles
SPEAKR 144.4OHM 10MW TOP 100DB
Need more? Email Us
ECAD model for GD30-31527-000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention