Products specifications Report Issue?

Technology Magnetic
Type General Purpose
Frequency Range 250 Hz ~ 13 kHz
Frequency - Self Resonant 250Hz
Impedance 8 Ohms
Efficiency - dBA 93.00
Efficiency - Testing 1W/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 3 W
Power - Max 5 W
Port Location Top
Shape Round, Square Frame
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Ferrite
Termination Solder Eyelet(s)
Size / Dimension 4.032" L x 4.032" W (102.40mm x 102.40mm)
Height - Seated (Max) 1.453\
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1547286-GF1003M
Ultra Librarian 3D Model Ultra Librarian GF1003M CAD Model

You May Also Be Interested in

PUI Audio, Inc.
EXCITER 8 OHM 102DB
Need more? Email Us
ECAD model for ASX10108-SPD-R
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Need more? Email Us
ECAD model for SP-3205
TDK Corporation
SPEAKER 2.2OHM 5W TOP PORT
Need more? Email Us
ECAD model for PHUA3030-049B-00-000
Knowles
SPEAKER 1.275 KOHM SIDE PORT
Need more? Email Us
ECAD model for EF-21763-000
Knowles
SPEAKER 50OHM TOP PORT 106DB
Need more? Email Us
ECAD model for RAB-32033-000
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
ECAD model for AS5008M-32
Knowles
SPEAKER
Need more? Email Us
ECAD model for TEC-30087-000
Knowles
SPEAKER RECT
Need more? Email Us
ECAD model for BK-28472-M03
CUI Inc.
SPEAKER 4OHM 2W TOP PORT 101DB / 4 Ohms General Purpose, Enclosure Included Speaker 2 W 1.28 kHz ~ 20 kHz Top Rectangular
Need more? Email Us
ECAD model for CES-303206-240L40-67

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention